Hammond Electronics, Inc. Enclosures, Instrument Abs; Enclosure Type Hammond 1598REBK

Description
ENCLOSURES, INSTRUMENT ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:78.7mm; External Width - Metric:150mm; External Depth - Metric:160.3mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURES, INSTRUMENT ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:78.7mm; External Width - Metric:150mm; External Depth - Metric:160.3mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Instrument Abs; Enclosure Type Hammond - 97F9398 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Instrument Abs; Enclosure Type Hammond
97F9398
Enclosures, Instrument Abs; Enclosure Type Hammond 97F9398
ENCLOSURES, INSTRUMENT ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:78.7mm; External Width - Metric:150mm; External Depth - Metric:160.3mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURES, INSTRUMENT ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:78.7mm; External Width - Metric:150mm; External Depth - Metric:160.3mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97F9398
Product Name Enclosures, Instrument Abs; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.7 mm)
Width 5.91 inch (150 mm)
Depth 6.31 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414N4PHGLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers