Hammond Electronics, Inc. Enclosures, Instrument Abs; Enclosure Type Hammond 1598RDBK

Description
Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:63mm; External Width - Metric:198mm; External Depth - Metric:179.8mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:63mm; External Width - Metric:198mm; External Depth - Metric:179.8mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Instrument Abs; Enclosure Type Hammond - 97F9397 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Instrument Abs; Enclosure Type Hammond
97F9397
Enclosures, Instrument Abs; Enclosure Type Hammond 97F9397
Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:63mm; External Width - Metric:198mm; External Depth - Metric:179.8mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:63mm; External Width - Metric:198mm; External Depth - Metric:179.8mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 58 Mm, 198 Mm, 179.75 Mm Rohs Compliant Hammond - 41T1644 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 58 Mm, 198 Mm, 179.75 Mm Rohs Compliant Hammond
41T1644
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 58 Mm, 198 Mm, 179.75 Mm Rohs Compliant Hammond 41T1644
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 58 mm, 198 mm, 179.75 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 58 mm, 198 mm, 179.75 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 97F9397 41T1644
Product Name Enclosures, Instrument Abs; Enclosure Type Hammond Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 58 Mm, 198 Mm, 179.75 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.48 inch (63 mm)
Width 7.8 inch (198 mm)
Depth 7.08 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16K16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers