Hammond Electronics, Inc. Enclosures, Instrument Abs; Enclosure Type Hammond 1598RCBK

Description
Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:146.6mm; External Depth - Metric:179.6mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:146.6mm; External Depth - Metric:179.6mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Instrument Abs; Enclosure Type Hammond - 97F9396 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Instrument Abs; Enclosure Type Hammond
97F9396
Enclosures, Instrument Abs; Enclosure Type Hammond 97F9396
Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:146.6mm; External Depth - Metric:179.6mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:146.6mm; External Depth - Metric:179.6mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97F9396
Product Name Enclosures, Instrument Abs; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.01 inch (51 mm)
Width 5.77 inch (147 mm)
Depth 7.07 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Electrical - Commercial - Panel Enclosures - 1420EM9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details