Hammond Electronics, Inc. Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond 1598JSGYPBK

Description
ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:279.9mm; External Width - Metric:200mm; External Depth - Metric:76mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:279.9mm; External Width - Metric:200mm; External Depth - Metric:76mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond - 01F2252 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond
01F2252
Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond 01F2252
ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:279.9mm; External Width - Metric:200mm; External Depth - Metric:76mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:279.9mm; External Width - Metric:200mm; External Depth - Metric:76mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 76 Mm, 200 Mm, 280 Mm Rohs Compliant Hammond - 59M4631 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 76 Mm, 200 Mm, 280 Mm Rohs Compliant Hammond
59M4631
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 76 Mm, 200 Mm, 280 Mm Rohs Compliant Hammond 59M4631
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 76 mm, 200 mm, 280 mm RoHS Compliant: Yes

Enclosure, General Purpose, With Aluminum End Panels, Instrument, 76 mm, 200 mm, 280 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 01F2252 59M4631
Product Name Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond Enclosure, General Purpose, With Aluminum End Panels, Instrument, 76 Mm, 200 Mm, 280 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 11.02 inch (280 mm)
Width 7.87 inch (200 mm)
Depth 2.99 inch (76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers