Hammond Electronics, Inc. Enclosure, General Purpose, With Aluminum End Panels, Instrument, 76 Mm, 200 Mm, 280 Mm Rohs Compliant Hammond 1598JSGY

Description
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 76 mm, 200 mm, 280 mm RoHS Compliant: Yes
Description
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 76 mm, 200 mm, 280 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 76 Mm, 200 Mm, 280 Mm Rohs Compliant Hammond - 41T1640 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 76 Mm, 200 Mm, 280 Mm Rohs Compliant Hammond
41T1640
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 76 Mm, 200 Mm, 280 Mm Rohs Compliant Hammond 41T1640
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 76 mm, 200 mm, 280 mm RoHS Compliant: Yes

Enclosure, General Purpose, With Aluminum End Panels, Instrument, 76 mm, 200 mm, 280 mm RoHS Compliant: Yes

Supplier's Site
Enclosures, Instrument Polystyrene; Enclosure Type Hammond - 97F9393 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Instrument Polystyrene; Enclosure Type Hammond
97F9393
Enclosures, Instrument Polystyrene; Enclosure Type Hammond 97F9393
ENCLOSURES, INSTRUMENT POLYSTYRENE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:75.9mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURES, INSTRUMENT POLYSTYRENE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:75.9mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1640 97F9393
Product Name Enclosure, General Purpose, With Aluminum End Panels, Instrument, 76 Mm, 200 Mm, 280 Mm Rohs Compliant Hammond Enclosures, Instrument Polystyrene; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.99 inch (75.9 mm)
Width 7.87 inch (200 mm)
Depth 11.02 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBLBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers