Hammond Electronics, Inc. Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 1598JBK

Description
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:279.9mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:279.9mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond - 90F8220 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
90F8220
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 90F8220
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:279.9mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:279.9mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 76 Mm, 200 Mm, 280 Mm Rohs Compliant Hammond - 46WX350 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 76 Mm, 200 Mm, 280 Mm Rohs Compliant Hammond
46WX350
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 76 Mm, 200 Mm, 280 Mm Rohs Compliant Hammond 46WX350
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 76 mm, 200 mm, 280 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 76 mm, 200 mm, 280 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 90F8220 46WX350
Product Name Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 76 Mm, 200 Mm, 280 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 11.02 inch (280 mm)
Width 7.87 inch (200 mm)
Depth 11.02 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 10 inch (254 mm)
View Details
4 suppliers