Hammond Electronics, Inc. Enclosures, Instrument Abs; Enclosure Type Hammond 1598HGY

Description
Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:279.9mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:279.9mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Instrument Abs; Enclosure Type Hammond - 95F2659 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Instrument Abs; Enclosure Type Hammond
95F2659
Enclosures, Instrument Abs; Enclosure Type Hammond 95F2659
Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:279.9mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:279.9mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95F2659
Product Name Enclosures, Instrument Abs; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 11.02 inch (280 mm)
Width 7.87 inch (200 mm)
Depth 11.02 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2372751 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALM12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
5 suppliers