Hammond Electronics, Inc. Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 1598DBK

Description
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:206mm; External Depth - Metric:64mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:206mm; External Depth - Metric:64mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond - 87F2519 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
87F2519
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 87F2519
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:206mm; External Depth - Metric:64mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:206mm; External Depth - Metric:64mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 64 Mm, 206 Mm, 180 Mm Rohs Compliant Hammond - 46WX340 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 64 Mm, 206 Mm, 180 Mm Rohs Compliant Hammond
46WX340
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 64 Mm, 206 Mm, 180 Mm Rohs Compliant Hammond 46WX340
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 64 mm, 206 mm, 180 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 64 mm, 206 mm, 180 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 87F2519 46WX340
Product Name Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 64 Mm, 206 Mm, 180 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 7.09 inch (180 mm)
Width 8.11 inch (206 mm)
Depth 2.52 inch (64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325380 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 001100-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material ABS
Mounting Type Handheld
View Details
2 suppliers