Hammond Electronics, Inc. Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 52 Mm, 155 Mm, 180 Mm Rohs Compliant Hammond 1598CBK

Description
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 52 mm, 155 mm, 180 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 52 mm, 155 mm, 180 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 52 Mm, 155 Mm, 180 Mm Rohs Compliant Hammond - 46WX338 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 52 Mm, 155 Mm, 180 Mm Rohs Compliant Hammond
46WX338
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 52 Mm, 155 Mm, 180 Mm Rohs Compliant Hammond 46WX338
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 52 mm, 155 mm, 180 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 52 mm, 155 mm, 180 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond - 87F2517 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
87F2517
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 87F2517
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:155mm; External Depth - Metric:52mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:155mm; External Depth - Metric:52mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 46WX338 87F2517
Product Name Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 52 Mm, 155 Mm, 180 Mm Rohs Compliant Hammond Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 7.09 inch (180 mm)
Width 6.1 inch (155 mm)
Depth 2.05 inch (52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411JU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers