Hammond Electronics, Inc. Enclosure, General Purpose, With Aluminum End Panels, Instrument, 51 Mm, 135.2 Mm, 134.3 Mm Rohs Compliant Hammond 1598BSGYPBK

Description
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 51 mm, 135.2 mm, 134.3 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 51 mm, 135.2 mm, 134.3 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 51 Mm, 135.2 Mm, 134.3 Mm Rohs Compliant Hammond - 59M4625 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 51 Mm, 135.2 Mm, 134.3 Mm Rohs Compliant Hammond
59M4625
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 51 Mm, 135.2 Mm, 134.3 Mm Rohs Compliant Hammond 59M4625
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 51 mm, 135.2 mm, 134.3 mm RoHS Compliant: Yes

Enclosure, General Purpose, With Aluminum End Panels, Instrument, 51 mm, 135.2 mm, 134.3 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond - 01F2245 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond
01F2245
Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond 01F2245
ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:51.1mm; External Width - Metric:135.2mm; External Depth - Metric:134.4mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:51.1mm; External Width - Metric:135.2mm; External Depth - Metric:134.4mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 59M4625 01F2245
Product Name Enclosure, General Purpose, With Aluminum End Panels, Instrument, 51 Mm, 135.2 Mm, 134.3 Mm Rohs Compliant Hammond Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.01 inch (51.1 mm)
Width 5.32 inch (135 mm)
Depth 5.29 inch (134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 2373495 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details