Hammond Electronics, Inc. Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond 1598BBSGYPBK

Description
ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:179.1mm; External Width - Metric:154mm; External Depth - Metric:36mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:179.1mm; External Width - Metric:154mm; External Depth - Metric:36mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The enclosure is a general-purpose instrument case featuring aluminum end panels. It has dimensions of 36 mm in height, 154 mm in width, and 179 mm in length. The product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The assembly includes a top and bottom cover, front and end aluminum panels, two cover screws, and four rubber feet. The aluminum panels are made from type 5005H32 with SPV coating on one side. This enclosure is suitable for various applications where a durable and compliant housing is required for electronic components.

Datasheet Summary
Powered by GS/AI

The enclosure is a general-purpose instrument case featuring aluminum end panels. It has dimensions of 36 mm in height, 154 mm in width, and 179 mm in length. The product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The assembly includes a top and bottom cover, front and end aluminum panels, two cover screws, and four rubber feet. The aluminum panels are made from type 5005H32 with SPV coating on one side. This enclosure is suitable for various applications where a durable and compliant housing is required for electronic components.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond - 01F2244 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond
01F2244
Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond 01F2244
ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:179.1mm; External Width - Metric:154mm; External Depth - Metric:36mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:179.1mm; External Width - Metric:154mm; External Depth - Metric:36mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 36 Mm, 154 Mm, 179 Mm Rohs Compliant Hammond - 59M4624 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 36 Mm, 154 Mm, 179 Mm Rohs Compliant Hammond
59M4624
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 36 Mm, 154 Mm, 179 Mm Rohs Compliant Hammond 59M4624
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 36 mm, 154 mm, 179 mm RoHS Compliant: Yes

Enclosure, General Purpose, With Aluminum End Panels, Instrument, 36 mm, 154 mm, 179 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 01F2244 59M4624
Product Name Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond Enclosure, General Purpose, With Aluminum End Panels, Instrument, 36 Mm, 154 Mm, 179 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 7.05 inch (179 mm)
Width 6.06 inch (154 mm)
Depth 1.42 inch (36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Development Board Enclosures - 2024900 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.62 inch (92 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414A4 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers