Hammond Electronics, Inc. Plastic (Frabs) Instrument Case; Enclosure Type Hammond 1598BBBU

Description
PLASTIC (FRABS) INSTRUMENT CASE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:34.8mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:-; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Description
PLASTIC (FRABS) INSTRUMENT CASE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:34.8mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:-; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plastic (Frabs) Instrument Case; Enclosure Type Hammond - 24B7990 - Newark, An Avnet Company
Chicago, IL, United States
Plastic (Frabs) Instrument Case; Enclosure Type Hammond
24B7990
Plastic (Frabs) Instrument Case; Enclosure Type Hammond 24B7990
PLASTIC (FRABS) INSTRUMENT CASE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:34.8mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:-; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

PLASTIC (FRABS) INSTRUMENT CASE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:34.8mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:-; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B7990
Product Name Plastic (Frabs) Instrument Case; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.37 inch (34.8 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435MD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 10.25 inch (260 mm)
Width 3.25 inch (82.55 mm)
View Details
4 suppliers