ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:157mm; External Width - Metric:94mm; External Depth - Metric:36mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 01F2243 |
| Product Name | Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond |
| Type | Electronic and Instrument Enclosures |
| Length | 6.18 inch (157 mm) |
| Width | 3.7 inch (94 mm) |
| Depth | 1.42 inch (36 mm) |