Hammond Electronics, Inc. Enclosures, Instrument Polystyrene; Enclosure Type Hammond 1598ASGY

Description
ENCLOSURES, INSTRUMENT POLYSTYRENE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:36.07mm; External Width - Metric:94mm; External Depth - Metric:157mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURES, INSTRUMENT POLYSTYRENE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:36.07mm; External Width - Metric:94mm; External Depth - Metric:157mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Instrument Polystyrene; Enclosure Type Hammond - 97F9385 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Instrument Polystyrene; Enclosure Type Hammond
97F9385
Enclosures, Instrument Polystyrene; Enclosure Type Hammond 97F9385
ENCLOSURES, INSTRUMENT POLYSTYRENE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:36.07mm; External Width - Metric:94mm; External Depth - Metric:157mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURES, INSTRUMENT POLYSTYRENE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:36.07mm; External Width - Metric:94mm; External Depth - Metric:157mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97F9385
Product Name Enclosures, Instrument Polystyrene; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.42 inch (36.07 mm)
Width 3.7 inch (94 mm)
Depth 6.18 inch (157 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001117 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers