Hammond Electronics, Inc. Enclosure, Potting Box, Abs, Black; Enclosure Type Hammond 1596B106

Description
ENCLOSURE, POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:60mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:60mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a potting box enclosure made from black general-purpose ABS plastic. It features a one-piece molded construction with a wall thickness of 1.0 mm (0.04 inches). The enclosure is temperature rated for use between -20°C and +94°C, making it suitable for a variety of applications. Its external dimensions are 25.4 mm in height, 60 mm in width, and 100 mm in depth. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The product is a potting box enclosure made from black general-purpose ABS plastic. It features a one-piece molded construction with a wall thickness of 1.0 mm (0.04 inches). The enclosure is temperature rated for use between -20°C and +94°C, making it suitable for a variety of applications. Its external dimensions are 25.4 mm in height, 60 mm in width, and 100 mm in depth. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Potting Box, Abs, Black; Enclosure Type Hammond - 24B7971 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Abs, Black; Enclosure Type Hammond
24B7971
Enclosure, Potting Box, Abs, Black; Enclosure Type Hammond 24B7971
ENCLOSURE, POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:60mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:60mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1596 Series, Molded, No Lid, Potting Box, 25 Mm, 60 Mm, 100 Mm Rohs Compliant Hammond - 41T1620 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1596 Series, Molded, No Lid, Potting Box, 25 Mm, 60 Mm, 100 Mm Rohs Compliant Hammond
41T1620
Enclosure, 1596 Series, Molded, No Lid, Potting Box, 25 Mm, 60 Mm, 100 Mm Rohs Compliant Hammond 41T1620
Enclosure, 1596 Series, Molded, No Lid, Potting Box, 25 mm, 60 mm, 100 mm RoHS Compliant: Yes

Enclosure, 1596 Series, Molded, No Lid, Potting Box, 25 mm, 60 mm, 100 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 24B7971 41T1620
Product Name Enclosure, Potting Box, Abs, Black; Enclosure Type Hammond Enclosure, 1596 Series, Molded, No Lid, Potting Box, 25 Mm, 60 Mm, 100 Mm Rohs Compliant Hammond
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 106-515 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2117 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 7.87 inch (200 mm)
Depth 5.33 inch (136 mm)
View Details