Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 1594RCBK

Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:33.3mm; External Width - Metric:66mm; External Depth - Metric:106.5mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:33.3mm; External Width - Metric:66mm; External Depth - Metric:106.5mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond - 24B7943 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
24B7943
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 24B7943
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:33.3mm; External Width - Metric:66mm; External Depth - Metric:106.5mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:33.3mm; External Width - Metric:66mm; External Depth - Metric:106.5mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B7943
Product Name Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
Length 1.31 inch (33.3 mm)
Width 2.6 inch (66 mm)
Depth 4.19 inch (106 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001115 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.13 inch (105 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers