Hammond Electronics, Inc. Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 1594EBK

Description
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:167.6mm; External Width - Metric:107mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:167.6mm; External Width - Metric:107mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond - 90F8230 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
90F8230
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 90F8230
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:167.6mm; External Width - Metric:107mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:167.6mm; External Width - Metric:107mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 167 Mm, 107 Mm, 65 Mm Rohs Compliant Hammond - 46WX332 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 167 Mm, 107 Mm, 65 Mm Rohs Compliant Hammond
46WX332
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 167 Mm, 107 Mm, 65 Mm Rohs Compliant Hammond 46WX332
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 167 mm, 107 mm, 65 mm RoHS Compliant: Yes

Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 167 mm, 107 mm, 65 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 90F8230 46WX332
Product Name Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 167 Mm, 107 Mm, 65 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 6.6 inch (168 mm)
Width 4.21 inch (107 mm)
Depth 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276382 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4L8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers