Hammond Electronics, Inc. Enclosure, Abs, Black; Enclosure Type Hammond 1594DWBK

Description
ENCLOSURE, ABS, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:66mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Description
ENCLOSURE, ABS, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:66mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Black; Enclosure Type Hammond - 46WX331 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Black; Enclosure Type Hammond
46WX331
Enclosure, Abs, Black; Enclosure Type Hammond 46WX331
ENCLOSURE, ABS, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:66mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ENCLOSURE, ABS, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:66mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46WX331
Product Name Enclosure, Abs, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.17 inch (55.1 mm)
Width 2.6 inch (66 mm)
Depth 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details