Hammond Electronics, Inc. Enclosures, Polystyrene; Enclosure Type Hammond 1594DSGY

Description
ENCLOSURES, POLYSTYRENE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:66mm; External Depth - Metric:131mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURES, POLYSTYRENE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:66mm; External Depth - Metric:131mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Polystyrene; Enclosure Type Hammond - 97F9375 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Polystyrene; Enclosure Type Hammond
97F9375
Enclosures, Polystyrene; Enclosure Type Hammond 97F9375
ENCLOSURES, POLYSTYRENE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:66mm; External Depth - Metric:131mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURES, POLYSTYRENE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:66mm; External Depth - Metric:131mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97F9375
Product Name Enclosures, Polystyrene; Enclosure Type Hammond
Length 2.17 inch (55.1 mm)
Width 2.6 inch (66 mm)
Depth 5.16 inch (131 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details