Hammond Electronics, Inc. Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 105 Mm, 66 Mm, 45 Mm Rohs Compliant Hammond 1594CBK

Description
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 105 mm, 66 mm, 45 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 105 mm, 66 mm, 45 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 105 Mm, 66 Mm, 45 Mm Rohs Compliant Hammond - 46WX326 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 105 Mm, 66 Mm, 45 Mm Rohs Compliant Hammond
46WX326
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 105 Mm, 66 Mm, 45 Mm Rohs Compliant Hammond 46WX326
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 105 mm, 66 mm, 45 mm RoHS Compliant: Yes

Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 105 mm, 66 mm, 45 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond - 90F8226 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
90F8226
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 90F8226
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:104.1mm; External Width - Metric:66mm; External Depth - Metric:45mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:104.1mm; External Width - Metric:66mm; External Depth - Metric:45mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 46WX326 90F8226
Product Name Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 105 Mm, 66 Mm, 45 Mm Rohs Compliant Hammond Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.1 inch (104 mm)
Width 2.6 inch (66 mm)
Depth 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers