Hammond Electronics, Inc. Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond 1594BSGY

Description
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:81.3mm; External Width - Metric:56mm; External Depth - Metric:81mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:81.3mm; External Width - Metric:56mm; External Depth - Metric:81mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond - 97F9373 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond
97F9373
Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond 97F9373
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:81.3mm; External Width - Metric:56mm; External Depth - Metric:81mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:81.3mm; External Width - Metric:56mm; External Depth - Metric:81mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 40 Mm, 56 Mm, 81 Mm Rohs Compliant Hammond - 41T1609 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 40 Mm, 56 Mm, 81 Mm Rohs Compliant Hammond
41T1609
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 40 Mm, 56 Mm, 81 Mm Rohs Compliant Hammond 41T1609
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 40 mm, 56 mm, 81 mm RoHS Compliant: Yes

Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 40 mm, 56 mm, 81 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 97F9373 41T1609
Product Name Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 40 Mm, 56 Mm, 81 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3.2 inch (81.3 mm)
Width 2.2 inch (56 mm)
Depth 3.19 inch (81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001106 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details