Hammond Electronics, Inc. Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 56 Mm, 56 Mm, 40 Mm Rohs Compliant Hammond 1594ABK

Description
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 56 mm, 56 mm, 40 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 56 mm, 56 mm, 40 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 56 Mm, 56 Mm, 40 Mm Rohs Compliant Hammond - 46WX319 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 56 Mm, 56 Mm, 40 Mm Rohs Compliant Hammond
46WX319
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 56 Mm, 56 Mm, 40 Mm Rohs Compliant Hammond 46WX319
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 56 mm, 56 mm, 40 mm RoHS Compliant: Yes

Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 56 mm, 56 mm, 40 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond - 90F8222 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
90F8222
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 90F8222
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:55.9mm; External Width - Metric:56mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:55.9mm; External Width - Metric:56mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 46WX319 90F8222
Product Name Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 56 Mm, 56 Mm, 40 Mm Rohs Compliant Hammond Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.2 inch (55.9 mm)
Width 2.2 inch (56 mm)
Depth 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276382 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N2202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.06 inch (103 mm)
View Details
4 suppliers