Hammond Electronics, Inc. Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond 1593YALGY

Description
ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:139.7mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:139.7mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond - 40AH2125 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond
40AH2125
Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond 40AH2125
ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:139.7mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:139.7mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH2125
Product Name Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.1 inch (27.94 mm)
Width 2.6 inch (66 mm)
Depth 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414O10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers