Hammond Electronics, Inc. Enclosure, Handheld, Abs, Trans Blue; Enclosure Type Hammond 1593WTBU

Description
ENCLOSURE, HANDHELD, ABS, TRANS BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:105mm; External Depth - Metric:110mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, TRANS BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:105mm; External Depth - Metric:110mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Trans Blue; Enclosure Type Hammond - 68AH3622 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Trans Blue; Enclosure Type Hammond
68AH3622
Enclosure, Handheld, Abs, Trans Blue; Enclosure Type Hammond 68AH3622
ENCLOSURE, HANDHELD, ABS, TRANS BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:105mm; External Depth - Metric:110mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, TRANS BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:105mm; External Depth - Metric:110mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 68AH3622
Product Name Enclosure, Handheld, Abs, Trans Blue; Enclosure Type Hammond
Length 1.38 inch (35.05 mm)
Width 4.13 inch (105 mm)
Depth 4.33 inch (110 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details