Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond 1593TTBU

Description
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:111.8mm; External Width - Metric:66mm; External Depth - Metric:112mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:111.8mm; External Width - Metric:66mm; External Depth - Metric:112mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond - 05N0026 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond
05N0026
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond 05N0026
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:111.8mm; External Width - Metric:66mm; External Depth - Metric:112mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:111.8mm; External Width - Metric:66mm; External Depth - Metric:112mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 05N0026
Product Name Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond
Length 4.4 inch (112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0123 - Newark, An Avnet Company
Specs
Length 1.77 inch (45.01 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
View Details