Hammond Electronics, Inc. Enclosure, Instrument, Abs, Black; Enclosure Type Hammond 1593SALBK

Description
ENCLOSURE, INSTRUMENT, ABS, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:21.08mm; External Width - Metric:66mm; External Depth - Metric:91.4mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ABS, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:21.08mm; External Width - Metric:66mm; External Depth - Metric:91.4mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Abs, Black; Enclosure Type Hammond - 40AH2115 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Abs, Black; Enclosure Type Hammond
40AH2115
Enclosure, Instrument, Abs, Black; Enclosure Type Hammond 40AH2115
ENCLOSURE, INSTRUMENT, ABS, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:21.08mm; External Width - Metric:66mm; External Depth - Metric:91.4mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ABS, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:21.08mm; External Width - Metric:66mm; External Depth - Metric:91.4mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH2115
Product Name Enclosure, Instrument, Abs, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 0.8299 inch (21.08 mm)
Width 2.6 inch (66 mm)
Depth 3.6 inch (91.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details