Hammond Electronics, Inc. Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond 1593PALTBU

Description
ENCLOSURE, INSTRUMENT, ABS, TRANS BLUE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:91.4mm; IP Rating:IP54; Body Color:Blue, Transparent RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ABS, TRANS BLUE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:91.4mm; IP Rating:IP54; Body Color:Blue, Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond - 40AH2111 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond
40AH2111
Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond 40AH2111
ENCLOSURE, INSTRUMENT, ABS, TRANS BLUE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:91.4mm; IP Rating:IP54; Body Color:Blue, Transparent RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ABS, TRANS BLUE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:91.4mm; IP Rating:IP54; Body Color:Blue, Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH2111
Product Name Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.1 inch (27.94 mm)
Width 2.6 inch (66 mm)
Depth 3.6 inch (91.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2213552 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers