Hammond Electronics, Inc. Enclosure, 1593 Series, Ergonomic, Recessed Top, Translucent, Handheld, 110 Mm, 75 Mm, 25 Mm Rohs Compliant Hammond 1593NTBU

Description
Enclosure, 1593 Series, Ergonomic, Recessed Top, Translucent, Handheld, 110 mm, 75 mm, 25 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1593 Series, Ergonomic, Recessed Top, Translucent, Handheld, 110 mm, 75 mm, 25 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1593 Series, Ergonomic, Recessed Top, Translucent, Handheld, 110 Mm, 75 Mm, 25 Mm Rohs Compliant Hammond - 41T1601 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1593 Series, Ergonomic, Recessed Top, Translucent, Handheld, 110 Mm, 75 Mm, 25 Mm Rohs Compliant Hammond
41T1601
Enclosure, 1593 Series, Ergonomic, Recessed Top, Translucent, Handheld, 110 Mm, 75 Mm, 25 Mm Rohs Compliant Hammond 41T1601
Enclosure, 1593 Series, Ergonomic, Recessed Top, Translucent, Handheld, 110 mm, 75 mm, 25 mm RoHS Compliant: Yes

Enclosure, 1593 Series, Ergonomic, Recessed Top, Translucent, Handheld, 110 mm, 75 mm, 25 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond - 77M9535 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond
77M9535
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond 77M9535
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:109.2mm; External Width - Metric:75mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:109.2mm; External Width - Metric:75mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1601 77M9535
Product Name Enclosure, 1593 Series, Ergonomic, Recessed Top, Translucent, Handheld, 110 Mm, 75 Mm, 25 Mm Rohs Compliant Hammond Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond
Length 4.3 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1210GY - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers
HAND HELD CASE, S, BLACK - 70016669 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 1.85 inch (46.99 mm)
Material ABS
View Details