Hammond Electronics, Inc. Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 28 Mm, 66.22 Mm, 92.22 Mm Rohs Compliant Hammond 1593LBK

Description
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 28 mm, 66.22 mm, 92.22 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 28 mm, 66.22 mm, 92.22 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 28 Mm, 66.22 Mm, 92.22 Mm Rohs Compliant Hammond - 15J3734 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 28 Mm, 66.22 Mm, 92.22 Mm Rohs Compliant Hammond
15J3734
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 28 Mm, 66.22 Mm, 92.22 Mm Rohs Compliant Hammond 15J3734
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 28 mm, 66.22 mm, 92.22 mm RoHS Compliant: Yes

Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 28 mm, 66.22 mm, 92.22 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 50H6374 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
50H6374
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 50H6374
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:91.4mm; External Width - Metric:66.2mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:91.4mm; External Width - Metric:66.2mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3734 50H6374
Product Name Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 28 Mm, 66.22 Mm, 92.22 Mm Rohs Compliant Hammond Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
Length 3.6 inch (91.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JS11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
General Purpose Enclosures - 2832122 - RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
Depth 1.77 inch (45 mm)
View Details