Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond 1593KTBU

Description
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond - 61M2456 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond
61M2456
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond 61M2456
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 61M2456
Product Name Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond
Length 2.6 inch (66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
ESI Enclosure - esi enclosure - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4263 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.5 inch (89 mm)
Depth 5.12 inch (130 mm)
View Details