Hammond Electronics, Inc. Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 66 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond 1593KGY

Description
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 66 mm, 66 mm, 28 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 66 mm, 66 mm, 28 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 66 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond - 15J3733 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 66 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond
15J3733
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 66 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond 15J3733
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 66 mm, 66 mm, 28 mm RoHS Compliant: Yes

Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 66 mm, 66 mm, 28 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond - 24B7900 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
24B7900
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 24B7900
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3733 24B7900
Product Name Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 66 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
Length 2.6 inch (66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 117-007 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9847 - Newark, An Avnet Company
Specs
Length 0.7091 inch (18.01 mm)
Width 2.24 inch (57 mm)
Depth 3.78 inch (96 mm)
View Details