Hammond Electronics, Inc. Enclosure, 1593 Series, Ergonomic, Recessed Top, Translucent, Instrument, 28 Mm, 66 Mm, 66 Mm Rohs Compliant Hammond 1593JTBU

Description
Enclosure, 1593 Series, Ergonomic, Recessed Top, Translucent, Instrument, 28 mm, 66 mm, 66 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1593 Series, Ergonomic, Recessed Top, Translucent, Instrument, 28 mm, 66 mm, 66 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1593 Series, Ergonomic, Recessed Top, Translucent, Instrument, 28 Mm, 66 Mm, 66 Mm Rohs Compliant Hammond - 41T1597 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1593 Series, Ergonomic, Recessed Top, Translucent, Instrument, 28 Mm, 66 Mm, 66 Mm Rohs Compliant Hammond
41T1597
Enclosure, 1593 Series, Ergonomic, Recessed Top, Translucent, Instrument, 28 Mm, 66 Mm, 66 Mm Rohs Compliant Hammond 41T1597
Enclosure, 1593 Series, Ergonomic, Recessed Top, Translucent, Instrument, 28 mm, 66 mm, 66 mm RoHS Compliant: Yes

Enclosure, 1593 Series, Ergonomic, Recessed Top, Translucent, Instrument, 28 mm, 66 mm, 66 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond - 05N0023 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond
05N0023
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond 05N0023
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:66mm; External Depth - Metric:66mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:66mm; External Depth - Metric:66mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1597 05N0023
Product Name Enclosure, 1593 Series, Ergonomic, Recessed Top, Translucent, Instrument, 28 Mm, 66 Mm, 66 Mm Rohs Compliant Hammond Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details