Hammond Electronics, Inc. Freedom Board Enclosure, Abs, Grey; For Use With Hammond 1593HAMFREE2GY

Description
FREEDOM BOARD ENCLOSURE, ABS, GREY; For Use With:NXP FRDM-KL25Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FREEDOM BOARD ENCLOSURE, ABS, GREY; For Use With:NXP FRDM-KL25Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Freedom Board Enclosure, Abs, Grey; For Use With Hammond - 06X3923 - Newark, An Avnet Company
Chicago, IL, United States
Freedom Board Enclosure, Abs, Grey; For Use With Hammond
06X3923
Freedom Board Enclosure, Abs, Grey; For Use With Hammond 06X3923
FREEDOM BOARD ENCLOSURE, ABS, GREY; For Use With:NXP FRDM-KL25Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Grey; Product Range:- RoHS Compliant: Yes

FREEDOM BOARD ENCLOSURE, ABS, GREY; For Use With:NXP FRDM-KL25Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3923
Product Name Freedom Board Enclosure, Abs, Grey; For Use With Hammond
Length 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products