Hammond Electronics, Inc. Freedom Board Enclosure, Abs, Blue; For Use With Hammond 1593HAMFREE1TBU

Description
FREEDOM BOARD ENCLOSURE, ABS, BLUE; For Use With:NXP FRDM-KL02Z & FRDM-KL05Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FREEDOM BOARD ENCLOSURE, ABS, BLUE; For Use With:NXP FRDM-KL02Z & FRDM-KL05Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Freedom Board Enclosure, Abs, Blue; For Use With Hammond - 06X3921 - Newark, An Avnet Company
Chicago, IL, United States
Freedom Board Enclosure, Abs, Blue; For Use With Hammond
06X3921
Freedom Board Enclosure, Abs, Blue; For Use With Hammond 06X3921
FREEDOM BOARD ENCLOSURE, ABS, BLUE; For Use With:NXP FRDM-KL02Z & FRDM-KL05Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Blue; Product Range:- RoHS Compliant: Yes

FREEDOM BOARD ENCLOSURE, ABS, BLUE; For Use With:NXP FRDM-KL02Z & FRDM-KL05Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3921
Product Name Freedom Board Enclosure, Abs, Blue; For Use With Hammond
Length 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418M10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details