Hammond Electronics, Inc. Platform, Abs, Blue, Raspberry Pi Sbc; For Use With Hammond 1593HAMEGG2TBU

Description
PLATFORM, ABS, BLUE, RASPBERRY PI SBC; For Use With:Raspberry Pi A+, B, B+ Single Board Computers; External Height:33mm; External Width:100.1mm; External Depth:145.1mm; Enclosure Material:ABS; Body Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PLATFORM, ABS, BLUE, RASPBERRY PI SBC; For Use With:Raspberry Pi A+, B, B+ Single Board Computers; External Height:33mm; External Width:100.1mm; External Depth:145.1mm; Enclosure Material:ABS; Body Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Platform, Abs, Blue, Raspberry Pi Sbc; For Use With Hammond - 26Y5302 - Newark, An Avnet Company
Chicago, IL, United States
Platform, Abs, Blue, Raspberry Pi Sbc; For Use With Hammond
26Y5302
Platform, Abs, Blue, Raspberry Pi Sbc; For Use With Hammond 26Y5302
PLATFORM, ABS, BLUE, RASPBERRY PI SBC; For Use With:Raspberry Pi A+, B, B+ Single Board Computers; External Height:33mm; External Width:100.1mm; External Depth:145.1mm; Enclosure Material:ABS; Body Color:Blue; Product Range:- RoHS Compliant: Yes

PLATFORM, ABS, BLUE, RASPBERRY PI SBC; For Use With:Raspberry Pi A+, B, B+ Single Board Computers; External Height:33mm; External Width:100.1mm; External Depth:145.1mm; Enclosure Material:ABS; Body Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26Y5302
Product Name Platform, Abs, Blue, Raspberry Pi Sbc; For Use With Hammond
Length 1.3 inch (33 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PORTABLE ALUMINIUM INSTRUMENT CASE with HANDLE - AUGH series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.2 to 5.69 inch (56 to 144 mm)
View Details