Hammond Electronics, Inc. Arduino Due Enclosure, Abs, Grey; For Use With Hammond 1593HAMDUEGY

Description
ARDUINO DUE ENCLOSURE, ABS, GREY; For Use With:Arduino Due Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Grey; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet
Description
ARDUINO DUE ENCLOSURE, ABS, GREY; For Use With:Arduino Due Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Grey; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arduino Due Enclosure, Abs, Grey; For Use With Hammond - 06X3917 - Newark, An Avnet Company
Chicago, IL, United States
Arduino Due Enclosure, Abs, Grey; For Use With Hammond
06X3917
Arduino Due Enclosure, Abs, Grey; For Use With Hammond 06X3917
ARDUINO DUE ENCLOSURE, ABS, GREY; For Use With:Arduino Due Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Grey; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

ARDUINO DUE ENCLOSURE, ABS, GREY; For Use With:Arduino Due Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Grey; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3917
Product Name Arduino Due Enclosure, Abs, Grey; For Use With Hammond
Length 0.9921 inch (25.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details