Hammond Electronics, Inc. Beaglebone Enclosure, Abs, Grey; For Use With Hammond 1593HAMDOGGY

Description
BEAGLEBONE ENCLOSURE, ABS, GREY; For Use With:Beaglebone Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Grey; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet
Description
BEAGLEBONE ENCLOSURE, ABS, GREY; For Use With:Beaglebone Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Grey; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beaglebone Enclosure, Abs, Grey; For Use With Hammond - 06X3914 - Newark, An Avnet Company
Chicago, IL, United States
Beaglebone Enclosure, Abs, Grey; For Use With Hammond
06X3914
Beaglebone Enclosure, Abs, Grey; For Use With Hammond 06X3914
BEAGLEBONE ENCLOSURE, ABS, GREY; For Use With:Beaglebone Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Grey; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

BEAGLEBONE ENCLOSURE, ABS, GREY; For Use With:Beaglebone Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Grey; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3914
Product Name Beaglebone Enclosure, Abs, Grey; For Use With Hammond
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details