Hammond Electronics, Inc. Enclosure, Arduino Board, Abs, Black; For Use With Hammond 1593HAMAR3BK

Description
ENCLOSURE, ARDUINO BOARD, ABS, BLACK; For Use With:Arduino Due & Mega 2560 Model Boards; External Height:27mm; External Width:95mm; External Depth:119.9mm; Enclosure Material:ABS; Body Colour:Black; Product Range:1593HAMAR3 Series; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ARDUINO BOARD, ABS, BLACK; For Use With:Arduino Due & Mega 2560 Model Boards; External Height:27mm; External Width:95mm; External Depth:119.9mm; Enclosure Material:ABS; Body Colour:Black; Product Range:1593HAMAR3 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Arduino Board, Abs, Black; For Use With Hammond - 58AC5142 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Arduino Board, Abs, Black; For Use With Hammond
58AC5142
Enclosure, Arduino Board, Abs, Black; For Use With Hammond 58AC5142
ENCLOSURE, ARDUINO BOARD, ABS, BLACK; For Use With:Arduino Due & Mega 2560 Model Boards; External Height:27mm; External Width:95mm; External Depth:119.9mm; Enclosure Material:ABS; Body Colour:Black; Product Range:1593HAMAR3 Series; RoHS Compliant: Yes

ENCLOSURE, ARDUINO BOARD, ABS, BLACK; For Use With:Arduino Due & Mega 2560 Model Boards; External Height:27mm; External Width:95mm; External Depth:119.9mm; Enclosure Material:ABS; Body Colour:Black; Product Range:1593HAMAR3 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 58AC5142
Product Name Enclosure, Arduino Board, Abs, Black; For Use With Hammond
Length 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
IP67 Polycarbonate Enclosure - SPCP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.94 to 9.84 inch (100 to 250 mm)
View Details