Hammond Electronics, Inc. Enclosure, Instrument, Abs, Black; Enclosure Type Hammond 1593DALBK

Description
ENCLOSURE, INSTRUMENT, ABS, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:35.6mm; External Depth - Metric:114.3mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ABS, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:35.6mm; External Depth - Metric:114.3mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Abs, Black; Enclosure Type Hammond - 40AH2097 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Abs, Black; Enclosure Type Hammond
40AH2097
Enclosure, Instrument, Abs, Black; Enclosure Type Hammond 40AH2097
ENCLOSURE, INSTRUMENT, ABS, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:35.6mm; External Depth - Metric:114.3mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ABS, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:35.6mm; External Depth - Metric:114.3mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH2097
Product Name Enclosure, Instrument, Abs, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1 inch (25.4 mm)
Width 1.4 inch (35.6 mm)
Depth 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 529233 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers