Hammond Electronics, Inc. Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond 1593BBALGY

Description
ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:76.2mm; External Depth - Metric:95.3mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:76.2mm; External Depth - Metric:95.3mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond - 40AH2095 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond
40AH2095
Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond 40AH2095
ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:76.2mm; External Depth - Metric:95.3mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:76.2mm; External Depth - Metric:95.3mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH2095
Product Name Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.18 inch (29.97 mm)
Width 3 inch (76.2 mm)
Depth 3.75 inch (95.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418C12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details