Hammond Electronics, Inc. Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond 1593ARALTBU

Description
ENCLOSURE, INSTRUMENT, ABS, TRANS BLUE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:73.9mm; External Depth - Metric:74.9mm; IP Rating:IP54; Body Color:Blue, TransparentRoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ABS, TRANS BLUE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:73.9mm; External Depth - Metric:74.9mm; IP Rating:IP54; Body Color:Blue, TransparentRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Instrument, ABS, Transparent Blue (part number 40AH2093) is designed for electronic instruments and is suitable for mounting printed circuit boards. It features an ergonomic design for comfortable handling and meets IP54 ratings, providing protection against dust and splashing water. The enclosure is made from general-purpose ABS plastic and is available in a transparent blue color with a satin texture. It includes a recessed top for membrane displays or pads and is secured with self-tapping screws. The unit is compatible with various accessories, including infrared panels and aluminum end panels, enhancing its versatility for different applications.

Datasheet Summary
Powered by GS/AI

The Enclosure, Instrument, ABS, Transparent Blue (part number 40AH2093) is designed for electronic instruments and is suitable for mounting printed circuit boards. It features an ergonomic design for comfortable handling and meets IP54 ratings, providing protection against dust and splashing water. The enclosure is made from general-purpose ABS plastic and is available in a transparent blue color with a satin texture. It includes a recessed top for membrane displays or pads and is secured with self-tapping screws. The unit is compatible with various accessories, including infrared panels and aluminum end panels, enhancing its versatility for different applications.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond - 40AH2093 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond
40AH2093
Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond 40AH2093
ENCLOSURE, INSTRUMENT, ABS, TRANS BLUE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:73.9mm; External Depth - Metric:74.9mm; IP Rating:IP54; Body Color:Blue, TransparentRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ABS, TRANS BLUE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:73.9mm; External Depth - Metric:74.9mm; IP Rating:IP54; Body Color:Blue, TransparentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH2093
Product Name Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.06 inch (26.92 mm)
Width 2.91 inch (73.9 mm)
Depth 2.95 inch (74.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1454C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.5 inch (63.5 mm)
View Details
5 suppliers