Hammond Electronics, Inc. Feet (Bumpers); Bumper / Feet Mounting Hammond 1592ETRF

Description
FEET (BUMPERS); Bumper / Feet Mounting:-; Height:10mm; Base Diameter:-; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Enclosure Material:Plastic; Pack Quantity:6 RoHS Compliant: Yes
Datasheet
Description
FEET (BUMPERS); Bumper / Feet Mounting:-; Height:10mm; Base Diameter:-; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Enclosure Material:Plastic; Pack Quantity:6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet (Bumpers); Bumper / Feet Mounting Hammond - 97F9439 - Newark, An Avnet Company
Chicago, IL, United States
Feet (Bumpers); Bumper / Feet Mounting Hammond
97F9439
Feet (Bumpers); Bumper / Feet Mounting Hammond 97F9439
FEET (BUMPERS); Bumper / Feet Mounting:-; Height:10mm; Base Diameter:-; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Enclosure Material:Plastic; Pack Quantity:6 RoHS Compliant: Yes

FEET (BUMPERS); Bumper / Feet Mounting:-; Height:10mm; Base Diameter:-; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Enclosure Material:Plastic; Pack Quantity:6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97F9439
Product Name Feet (Bumpers); Bumper / Feet Mounting Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers