Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond 1591XXTFLGY

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:121.9mm; External Width - Metric:83mm; External Depth - Metric:123mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:121.9mm; External Width - Metric:83mm; External Depth - Metric:123mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond - 74K2779 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
74K2779
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond 74K2779
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:121.9mm; External Width - Metric:83mm; External Depth - Metric:123mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:121.9mm; External Width - Metric:83mm; External Depth - Metric:123mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74K2779
Product Name Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
Length 4.8 inch (122 mm)
Width 3.27 inch (83 mm)
Depth 4.84 inch (123 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers