Hammond Electronics, Inc. Enclosure, Ip54, Flanged Lid, Multipurpose, 44 Mm, 82 Mm, 110 Mm Rohs Compliant Hammond 1591XXSFLBK

Description
Enclosure, IP54, Flanged Lid, Multipurpose, 44 mm, 82 mm, 110 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP54, Flanged Lid, Multipurpose, 44 mm, 82 mm, 110 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip54, Flanged Lid, Multipurpose, 44 Mm, 82 Mm, 110 Mm Rohs Compliant Hammond - 41T1579 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip54, Flanged Lid, Multipurpose, 44 Mm, 82 Mm, 110 Mm Rohs Compliant Hammond
41T1579
Enclosure, Ip54, Flanged Lid, Multipurpose, 44 Mm, 82 Mm, 110 Mm Rohs Compliant Hammond 41T1579
Enclosure, IP54, Flanged Lid, Multipurpose, 44 mm, 82 mm, 110 mm RoHS Compliant: Yes

Enclosure, IP54, Flanged Lid, Multipurpose, 44 mm, 82 mm, 110 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond - 03P1311 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
03P1311
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 03P1311
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:43.94mm; External Width - Metric:84.6mm; External Depth - Metric:112.5mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:43.94mm; External Width - Metric:84.6mm; External Depth - Metric:112.5mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1579 03P1311
Product Name Enclosure, Ip54, Flanged Lid, Multipurpose, 44 Mm, 82 Mm, 110 Mm Rohs Compliant Hammond Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
Length 1.73 inch (43.94 mm)
Width 3.33 inch (84.6 mm)
Depth 4.43 inch (112 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBKBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers