Hammond Electronics, Inc. Enclosure, Ip54, Flanged Lid, Pcb Box, 27 Mm, 110.1 Mm, 57.04 Mm Rohs Compliant Hammond 1591XXMSFLBK

Description
Enclosure, IP54, Flanged Lid, PCB Box, 27 mm, 110.1 mm, 57.04 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP54, Flanged Lid, PCB Box, 27 mm, 110.1 mm, 57.04 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip54, Flanged Lid, Pcb Box, 27 Mm, 110.1 Mm, 57.04 Mm Rohs Compliant Hammond - 41T1577 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip54, Flanged Lid, Pcb Box, 27 Mm, 110.1 Mm, 57.04 Mm Rohs Compliant Hammond
41T1577
Enclosure, Ip54, Flanged Lid, Pcb Box, 27 Mm, 110.1 Mm, 57.04 Mm Rohs Compliant Hammond 41T1577
Enclosure, IP54, Flanged Lid, PCB Box, 27 mm, 110.1 mm, 57.04 mm RoHS Compliant: Yes

Enclosure, IP54, Flanged Lid, PCB Box, 27 mm, 110.1 mm, 57.04 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure,pcb Box, Plastic, Black; Enclosure Type Hammond - 51R4155 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,pcb Box, Plastic, Black; Enclosure Type Hammond
51R4155
Enclosure,pcb Box, Plastic, Black; Enclosure Type Hammond 51R4155
ENCLOSURE,PCB BOX, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:Plastic; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:21mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE,PCB BOX, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:Plastic; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:21mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1577 51R4155
Product Name Enclosure, Ip54, Flanged Lid, Pcb Box, 27 Mm, 110.1 Mm, 57.04 Mm Rohs Compliant Hammond Enclosure,pcb Box, Plastic, Black; Enclosure Type Hammond
Length 3.3 inch (83.8 mm)
Width 2.2 inch (56 mm)
Depth 0.8268 inch (21 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Hand Held Enclosures - 1325365 - RS Components, Ltd.
Specs
Shape Rectangular
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM25G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details