Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 1591XXMFLBK

Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:54.6mm; External Depth - Metric:83.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:54.6mm; External Depth - Metric:83.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond - 05N1050 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
05N1050
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 05N1050
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:54.6mm; External Depth - Metric:83.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:54.6mm; External Depth - Metric:83.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 25 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond - 41T1573 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 25 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond
41T1573
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 25 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond 41T1573
Enclosure, Flame Retardant, UL94V-0, Multipurpose, 25 mm, 56 mm, 85 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, Multipurpose, 25 mm, 56 mm, 85 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 05N1050 41T1573
Product Name Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 25 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond
Length 1.06 inch (26.92 mm)
Width 2.15 inch (54.6 mm)
Depth 3.3 inch (83.8 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers