Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 1591XXLSFLBK

Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.12mm; External Width - Metric:57.9mm; External Depth - Metric:87.1mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.12mm; External Width - Metric:57.9mm; External Depth - Metric:87.1mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond - 46M2882 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
46M2882
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 46M2882
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.12mm; External Width - Metric:57.9mm; External Depth - Metric:87.1mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.12mm; External Width - Metric:57.9mm; External Depth - Metric:87.1mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Ip54, Flanged Lid, Multipurpose, 87 Mm, 57 Mm, 39 Mm, Plastic, Black Rohs Compliant Hammond - 74M6099 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip54, Flanged Lid, Multipurpose, 87 Mm, 57 Mm, 39 Mm, Plastic, Black Rohs Compliant Hammond
74M6099
Enclosure, Ip54, Flanged Lid, Multipurpose, 87 Mm, 57 Mm, 39 Mm, Plastic, Black Rohs Compliant Hammond 74M6099
Enclosure, IP54, Flanged Lid, Multipurpose, 87 mm, 57 mm, 39 mm, Plastic, Black RoHS Compliant: Yes

Enclosure, IP54, Flanged Lid, Multipurpose, 87 mm, 57 mm, 39 mm, Plastic, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 46M2882 74M6099
Product Name Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond Enclosure, Ip54, Flanged Lid, Multipurpose, 87 Mm, 57 Mm, 39 Mm, Plastic, Black Rohs Compliant Hammond
Length 1.54 inch (39.12 mm)
Width 2.28 inch (57.9 mm)
Depth 3.43 inch (87.1 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 16 inch (406 mm)
View Details
4 suppliers