Enclosure, Flame Retardant, UL94V-0, Multipurpose, 42.75 mm, 87.07 mm, 57.87 mm, Plastic, Black RoHS Compliant: Yes
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:39.29mm; External Width - Metric:57mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 74M6098 | 26M8135 |
| Product Name | Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 42.75 Mm, 87.07 Mm, 57.87 Mm, Plastic, Black Rohs Compliant Hammond | Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond |
| Length | 1.55 inch (39.29 mm) | |
| Width | 2.24 inch (57 mm) | |
| Depth | 1.54 inch (39 mm) | |
| Material | Plastic |