Hammond Electronics, Inc. Enclosure,pcb Box, Plastic, Black; Enclosure Type Hammond 1591XXGSBK

Description
ENCLOSURE,PCB BOX, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:Plastic; External Height - Metric:121.9mm; External Width - Metric:94mm; External Depth - Metric:30mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE,PCB BOX, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:Plastic; External Height - Metric:121.9mm; External Width - Metric:94mm; External Depth - Metric:30mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure,pcb Box, Plastic, Black; Enclosure Type Hammond - 51R4152 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,pcb Box, Plastic, Black; Enclosure Type Hammond
51R4152
Enclosure,pcb Box, Plastic, Black; Enclosure Type Hammond 51R4152
ENCLOSURE,PCB BOX, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:Plastic; External Height - Metric:121.9mm; External Width - Metric:94mm; External Depth - Metric:30mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE,PCB BOX, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:Plastic; External Height - Metric:121.9mm; External Width - Metric:94mm; External Depth - Metric:30mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R4152
Product Name Enclosure,pcb Box, Plastic, Black; Enclosure Type Hammond
Length 4.8 inch (122 mm)
Width 3.7 inch (94 mm)
Depth 1.18 inch (30 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
5 suppliers