Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 1591XXESBK

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:58.2mm; External Width - Metric:113mm; External Depth - Metric:61mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:58.2mm; External Width - Metric:113mm; External Depth - Metric:61mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond - 28M8281 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
28M8281
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 28M8281
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:58.2mm; External Width - Metric:113mm; External Depth - Metric:61mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:58.2mm; External Width - Metric:113mm; External Depth - Metric:61mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 193 Mm, 113 Mm, 61 Mm, Plastic, Black Rohs Compliant Hammond - 74M6093 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 193 Mm, 113 Mm, 61 Mm, Plastic, Black Rohs Compliant Hammond
74M6093
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 193 Mm, 113 Mm, 61 Mm, Plastic, Black Rohs Compliant Hammond 74M6093
Enclosure, Flame Retardant, UL94V-0, Multipurpose, 193 mm, 113 mm, 61 mm, Plastic, Black RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, Multipurpose, 193 mm, 113 mm, 61 mm, Plastic, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 28M8281 74M6093
Product Name Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 193 Mm, 113 Mm, 61 Mm, Plastic, Black Rohs Compliant Hammond
Length 2.29 inch (58.2 mm)
Width 4.45 inch (113 mm)
Depth 2.4 inch (61 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325356 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG16LB - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details